EN
  • EN
  • DE

VIPER37LDTR

Part No VIPER37LDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology 60kHz 16-SO
Manufacturer STMicroelectronics
Series VIPer™ plus
Package Reel - TR
Supply Voltage 8.5V ~ 23.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name VIPER37
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number VIPER37LDTR-ND, 497-19427-2, 497-19427-1, 497-19427-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938655-VIPER37LDTR
Ultra Librarian 3D Model Ultra Librarian VIPER37LDTR CAD Model

Description

Introducing the VIPER37LDTR from STMicroelectronics

The VIPER37LDTR is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher from the industry leader STMicroelectronics. This integrated circuit is designed to deliver a cost-effective and energy-efficient power solution for a wide range of applications, including consumer electronics, home appliances, and office equipment.

At the heart of the VIPER37LDTR is an 800V avalanche-rugged power section, a PWM controller, user-defined overcurrent limit, open-loop failure protection, and many other features that enhance the reliability and performance of the overall power supply design. This device is capable of delivering power up to 30 watts in wide range AC input conditions, which makes it versatile for global use.

The VIPER37LDTR comes in a compact and robust package, ensuring that it can be integrated into various design layouts without significant space constraints. The device also offers the flexibility of being used in both flyback or buck converter configurations, providing designers with a versatile solution that can be tailored to specific power requirements.

One of the key benefits of the VIPER37LDTR is its energy-saving features. The device includes a low standby power consumption of less than 30mW at 265VAC, which is crucial for meeting modern energy-saving standards and regulations. Additionally, the built-in frequency jittering helps in reducing electromagnetic interference, further enhancing the performance of the power supply.

For safety and protection, the VIPER37LDTR is equipped with multiple features including thermal shutdown, overvoltage, and overload protection, ensuring the longevity of the power supply and the safety of the end-use application. The device also includes a soft-start function to minimize stress on the power supply during startup.

In summary, the VIPER37LDTR from STMicroelectronics is a top choice for designers looking for a reliable, efficient, and flexible power supply solution. Its advanced features and protections make it an ideal component for creating sophisticated and energy-conscious power systems.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8672 $56.0160
70+ $1.5321 $107.2470
105+ $1.4842 $155.8410
140+ $1.4364 $201.0960
185+ $1.3885 $256.8725
245+ $1.2448 $304.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,920 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess