EN
  • EN
  • DE

WS57C128FB-55DMB

Part No WS57C128FB-55DMB
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Compliant
Win Source Part Number 998240-WS57C128FB-55DMB
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS57C128FB-55DMB CAD Model

Description

The WS57C128FB-55DMB is a high-performance integrated circuit from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular device is a testament to STMicroelectronics' commitment to providing advanced technology solutions that cater to the ever-evolving needs of the electronics industry.

Key Features

  • Memory Capacity: The WS57C128FB-55DMB offers a generous 128K x 8-bit static random-access memory (SRAM), which provides ample space for data storage and retrieval in a wide range of applications.
  • Access Time: With an impressive access time of 55 ns, this product ensures rapid data access, making it well-suited for high-speed computing and processing tasks.
  • Package Type: Encased in a 32-pin ceramic flat-pack (CFP) package, the WS57C128FB-55DMB is designed for durability and reliability, withstanding harsh environmental conditions and providing a robust physical interface for PCB mounting.
  • Operating Temperature: It operates efficiently over an industrial temperature range, making it an ideal choice for applications that are exposed to extreme temperatures.
  • Supply Voltage: The device operates on a single 5V power supply, which is a standard voltage for many digital circuits, ensuring compatibility with a wide range of electronic systems.

Applications

The WS57C128FB-55DMB is versatile and can be used in numerous applications. Its fast access time and robust memory capacity make it perfect for use in:

  • Embedded systems
  • High-performance computing
  • Telecommunications equipment
  • Industrial control systems
  • Aerospace and defense electronics

Conclusion

In summary, the WS57C128FB-55DMB from STMicroelectronics is a powerful SRAM chip that offers reliability, speed, and flexibility. Whether for commercial or industrial applications, this product delivers the performance and durability expected from a leading semiconductor manufacturer. Its integration into your system will ensure efficient data management and contribute to the overall enhancement of your electronic solutions.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess