EN
  • EN
  • DE

WS57C49B45TMB

Part No WS57C49B45TMB
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039339-WS57C49B45TMB
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS57C49B45TMB CAD Model

Description

Introducing the WS57C49B45TMB from STMicroelectronics

The WS57C49B45TMB is a high-performance integrated circuit designed by the renowned semiconductor manufacturer, STMicroelectronics. This product is crafted with precision to cater to the demanding needs of modern electronic applications, ensuring reliability and efficiency in a variety of settings.

Key Features

  • Memory Capacity: The WS57C49B45TMB comes with a robust memory size that is suitable for applications requiring significant data storage and quick retrieval.
  • Speed: It boasts a fast access time, which is critical for high-speed operations and enhances the overall performance of the system it is integrated into.
  • Power Efficiency: Designed with power-saving technology, this product consumes minimal energy, making it an excellent choice for battery-powered devices or energy-sensitive applications.
  • Durability: STMicroelectronics has built the WS57C49B45TMB to withstand harsh conditions, ensuring long-term reliability and stability.
  • Compatibility: The integrated circuit is designed to be compatible with a wide range of other components and systems, providing flexibility in design and implementation.

Applications

The WS57C49B45TMB is versatile and can be used in various applications, including:

  • Consumer Electronics: It can be integrated into devices such as smartphones, tablets, and laptops, providing the necessary memory solutions for these high-demand products.
  • Industrial Automation: The product's reliability and speed make it an ideal choice for industrial control systems that require consistent performance over long periods.
  • Automotive Systems: With its robust design, the WS57C49B45TMB can be used in automotive electronics where durability and efficiency are paramount.
  • Telecommunications: Its fast access time and compatibility make it suitable for telecommunications infrastructure, supporting the need for rapid data processing and storage.

STMicroelectronics' commitment to quality and innovation is evident in the WS57C49B45TMB. This product is a testament to the company's dedication to providing cutting-edge solutions that meet the evolving needs of the technology industry. Whether for personal gadgets or industrial machinery, the WS57C49B45TMB stands out as a reliable and efficient choice for memory storage and management.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess