EN
  • EN
  • DE

ZM4738AST

Part No ZM4738AST
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972492-ZM4738AST
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZM4738AST CAD Model

Description

The ZM4738AST from STMicroelectronics is a state-of-the-art Zener diode designed for a variety of applications requiring voltage regulation and protection. This precision device is crafted to offer excellent stability and reliability, making it an ideal choice for your electronic circuits.

Key Features

  • Voltage Stability: The ZM4738AST provides a nominal Zener voltage of 5.6V, which is maintained with high accuracy and stability under a defined current condition, ensuring consistent performance.
  • Power Dissipation: With its power dissipation rating of 1 watt, this Zener diode is capable of handling significant power levels, making it suitable for a wide range of applications.
  • Thermal Performance: The device is encapsulated in a DO-41 package, which offers excellent thermal conductivity, allowing it to maintain optimal performance even under varying temperature conditions.
  • Surge Current Specification: The ZM4738AST is designed to withstand surge currents, providing additional protection for sensitive electronic components against transient voltage spikes.
  • Tolerance: The Zener voltage tolerance is specified with a ±5% precision, ensuring that the device operates within a tight voltage range for accurate regulation.

Applications

The versatility of the ZM4738AST makes it suitable for a wide array of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and transient voltage protection circuits
  • Power supply management
  • Waveform clipping and shaping
  • Reference voltage sources in analog-to-digital and digital-to-analog conversion circuits

Product Specifications

Parameter Value
Zener Voltage (VZ) 5.6V
Power Dissipation (PD) 1W
Package Type DO-41
Tolerance ±5%
Operational Temperature Range -55°C to +150°C

Overall, the ZM4738AST Zener diode from STMicroelectronics is a reliable component that offers precision voltage regulation, robust protection features, and a high degree of stability for advanced electronic systems.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess