EN
  • EN
  • DE

ZMM4V7 1N4732A

Part No ZMM4V7 1N4732A
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+;15+
Reference case LL34
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712976-ZMM4V7 1N4732A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM4V7 1N4732A CAD Model

Description

The ZMM4V7 1N4732A is a robust voltage regulator diode from the reputable manufacturer STMicroelectronics. This high-quality Zener diode is designed to provide a reliable voltage reference and is widely used in various applications for voltage regulation and protection purposes.

Key Features:

  • Zener Voltage: The ZMM4V7 1N4732A has a nominal Zener voltage of 4.7V, making it suitable for a range of electronic circuits that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle a significant amount of energy, ensuring stable operation under various conditions.
  • Tolerance: The voltage tolerance of the ZMM4V7 1N4732A is ±5%, which provides a precise voltage reference for the most demanding applications.
  • Package: The diode comes in a DO-41 package, which is a widely used and easily mountable package type suitable for through-hole PCB mounting.
  • Temperature Stability: The device operates effectively over a broad temperature range, ensuring consistent performance in diverse environments.

Applications:

The ZMM4V7 1N4732A Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation circuits
  • Power supply protection
  • Surge suppression
  • Switching operations
  • Other electronic circuits requiring a stable voltage reference

Quality and Reliability:

STMicroelectronics is known for its commitment to quality and reliability, and the ZMM4V7 1N4732A is no exception. This component is manufactured to meet high industry standards, ensuring long-term reliability and performance for your electronic projects.

Whether you are designing a new electronic system or troubleshooting an existing one, the ZMM4V7 1N4732A from STMicroelectronics is an excellent choice for providing voltage regulation and protection with confidence.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess