EN
  • EN
  • DE
  • IT

SMM766FT-937L

Part No SMM766FT-937L
Manufacturer Summit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Summit
Win Source Part Number 329428-SMM766FT-937L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMM766FT-937L CAD Model

Description

The SMM766FT-937L is a power inductor manufactured by Summit. This inductor is designed for use in DC-DC converter and power supply circuits, offering efficient energy storage and filtering capabilities. It is characterized by its shielded construction, which minimizes electromagnetic interference (EMI), and a low profile, making it suitable for compact electronic devices.

Applications:

  • DC-DC Converters: Utilized in step-up (boost), step-down (buck), and inverting converters for voltage regulation and power management.
  • Power Supplies: Integrated into various power supply designs for portable electronics, servers, and industrial equipment.
  • Voltage Regulators: Provides stable voltage regulation in electronic circuits requiring precise voltage control.
  • Filtering Circuits: Used to filter out unwanted noise and ripple in power lines, improving signal integrity.
  • LED Lighting: Employed in LED driver circuits for efficient power conversion and stable LED operation.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation, enhancing overall system performance and stability.
  • Low Profile: Allows for integration into space-constrained electronic devices without compromising performance.
  • High Saturation Current: Capable of handling large current loads without significant inductance drop, ensuring consistent operation.
  • Low DC Resistance (DCR): Reduces power losses within the inductor, improving energy efficiency in the circuit.
  • Wide Operating Temperature Range: Designed to withstand a broad range of environmental conditions, ensuring reliable performance in diverse applications.

Benefits:

  • Improved Energy Efficiency: The low DCR minimizes power losses, increasing the overall efficiency of power conversion circuits and reducing heat generation.
  • Reduced Electromagnetic Interference: The shielded construction effectively reduces EMI, ensuring stable operation of nearby components and minimizing signal interference.
  • Compact Size for Integration: The low profile allows for easy integration into space-constrained applications, enabling smaller and more portable device designs.
  • Reliable Performance: The high saturation current and wide operating temperature range ensure consistent and reliable performance under various load and environmental conditions.
  • Stable Voltage Regulation: Provides stable and consistent voltage output in voltage regulator circuits, improving the overall performance and reliability of electronic devices.

The SMM766FT-937L's specific electrical characteristics, such as inductance, saturation current, and DCR, depend on the specific design parameters. Consult the manufacturer's datasheet for detailed specifications. It provides a robust solution for power management applications where efficiency, reliability, and compact size are critical requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Toko America Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Lowest to $2.8343
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1999 $72.7996
8+ $14.9333 $119.4664
12+ $14.4667 $173.6004
16+ $14.0000 $224.0000
21+ $13.5333 $284.1993
28+ $12.1333 $339.7324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess