EN
  • EN
  • DE
  • IT

GZ2012D202TF

Part No GZ2012D202TF
Manufacturer Sunlord
Catalog Custom Parts (E - I)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107754-GZ2012D202TF
Categories Custom Parts
Manufacturer Sunlord
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GZ2012D202TF CAD Model

Description

The GZ2012D202TF is a chip inductor manufactured by Sunlord. Chip inductors are passive components used in electronic circuits to store energy in a magnetic field when electric current flows through them. They are commonly used for filtering, impedance matching, and energy storage in various electronic devices.

Applications:

  • Mobile Phones: For impedance matching and filtering in RF circuits.
  • Wireless Communication Devices: In RF front-end modules, Bluetooth devices, and WLAN applications.
  • Power Supplies: For filtering and energy storage in DC-DC converters.
  • Consumer Electronics: In various electronic devices such as laptops, tablets, and digital cameras.

Features:

  • Small Size: Compact form factor for space-constrained applications.
  • High Reliability: Designed for stable performance in various environmental conditions.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).

Benefits:

  • Efficient Energy Storage: Stores energy in a magnetic field with low losses.
  • Effective Filtering: Filters out unwanted noise and signals in electronic circuits.
  • Impedance Matching: Matches impedance between different circuit stages for optimal signal transfer.
  • Stable Performance: Provides stable inductance value over a wide range of frequencies and temperatures.

Technical Specifications (Typical):

Specific parameters vary by model, but typical characteristics include:

  • Inductance Value: Specifies the inductance of the component in Henries (H). For example, 2nH (nanohenries). From the part name, we know that it is 2nH.
  • Tolerance: The acceptable variation in the inductance value (e.g., ±5%, ±10%).
  • Self-Resonant Frequency (SRF): The frequency at which the inductor's impedance is at its maximum.
  • DC Resistance (DCR): The resistance of the inductor's wire. Lower DCR is generally better.
  • Rated Current: The maximum current that the inductor can handle without significant performance degradation.
  • Operating Temperature Range: The range of temperatures within which the inductor can operate reliably.
  • Package Size: The physical dimensions of the inductor (e.g., 2012, which refers to 2.0mm x 1.2mm).

You May Also Be Interested in

Honeywell
Need more? Email Us
General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us
Fujitsu Electronics America, Inc.
Contact for details
Need more? Email Us
ABB Embedded Power
Electronic Prot. Dev. 24VDC 4A
Need more? Email Us
Hitachi, Ltd
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Etron Technology
64M x 16 bit DDRII Synchronous DRAM (SDRAM)
Need more? Email Us
Intel
EPM9560GC280-15 Altera
Need more? Email Us
pSemi
BOARD EVAL FOR PE42452 / PE42452 series Switch, SP5T Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,545+ $0.0324 $50.0580
3,760+ $0.0266 $100.0160
5,815+ $0.0258 $150.0270
8,035+ $0.0249 $200.0715
10,375+ $0.0241 $250.0375
13,890+ $0.0216 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 1545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess