EN
  • EN
  • DE

SDWL1005C82NJSTF

Part No SDWL1005C82NJSTF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960751-SDWL1005C82NJSTF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDWL1005C82NJSTF CAD Model

Description

The SDWL1005C82NJSTF is a wire-wound inductor manufactured by Sunlord. Wire-wound inductors consist of a coil of wire wrapped around a core material (often ceramic or ferrite) and are commonly used in electronic circuits for filtering, energy storage, and radio frequency (RF) applications.

Applications:

  • RF Circuits: Used for impedance matching, filtering, and tuning in RF circuits.
  • Power Supplies: Employed in DC-DC converters for filtering and energy storage.
  • Wireless Communication Devices: Found in Bluetooth modules, Wi-Fi modules, and other wireless devices for signal filtering.
  • Consumer Electronics: Integrated into devices like smartphones, tablets, and laptops for various filtering and impedance matching applications.
  • Automotive Electronics: Used in various automotive electronic systems, such as engine control units (ECUs) and infotainment systems.

Features:

  • Wire-Wound Construction: Provides high Q-factor and good current handling capabilities.
  • Small Size: Compact 1005 (1.0mm x 0.5mm) form factor.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • Surface Mount Device (SMD): Easy to integrate into automated assembly lines.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • High Performance: Offers high Q-factor and excellent current handling.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Efficiency: Contributes to improved energy efficiency in power supply applications.
  • Easy Assembly: Compatible with automated assembly processes, reducing manufacturing costs.
  • Reliable Operation: Designed for stable performance in a variety of operating conditions.

Additional Details:

The SDWL1005C82NJSTF has a nominal inductance value of 82nH. Detailed specifications, including tolerance, Q-factor, SRF, DC resistance, and rated current, are available in the Sunlord datasheet for this part. It is vital to consult the datasheet for precise application within specified circuits and to ensure optimal performance. Considerations should be made for operating frequency, temperature variations, and DC bias current, as these factors can impact inductor performance.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess