EN
  • EN
  • DE

SDWL2012FW1R0JSTF

Part No SDWL2012FW1R0JSTF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092190-SDWL2012FW1R0JSTF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDWL2012FW1R0JSTF CAD Model

Description

The SDWL2012FW1R0JSTF is a wire wound chip inductor manufactured by Sunlord. It is tailored for applications requiring a small size and robust performance in high-frequency circuits. The component offers a high Q factor and consistent inductance, making it suitable for diverse electronic applications.

Applications:

  • Mobile Phones: Utilized in RF circuits for impedance matching and signal filtering.
  • Wireless Communication: Integrated in Bluetooth and Wi-Fi modules for improved signal processing.
  • GPS Devices: Essential in receiver circuits for enhanced signal reception.
  • Tablets: Applied in power management and RF sections for efficient performance.
  • High-Frequency Applications: Well-suited for any circuit requiring a high-quality, compact inductor.

Features:

  • Compact Size: The 2012 package (2.0mm x 1.2mm) is ideal for applications with limited space.
  • High Q Factor: Delivers superior performance in high-frequency circuits.
  • Wire Wound Construction: Ensures precise tolerance and stable inductance.
  • High Self-Resonant Frequency: Maintains performance at higher frequencies, ensuring optimal operation.
  • RoHS Compliant: Adheres to environmental safety standards by being free from hazardous substances.

Benefits:

  • Enhanced Signal Integrity: The high Q factor minimizes signal loss, resulting in clearer and more reliable signal transmission.
  • Space Optimization: The small form factor allows for higher density circuit designs.
  • Consistent Performance: The stable inductance ensures predictable circuit behavior.
  • Reduced Energy Consumption: High efficiency minimizes energy loss in RF circuits, contributing to longer battery life.
  • Environmentally Responsible: Compliance with RoHS standards ensures a reduction in hazardous materials.

Additional Details:

The SDWL2012FW1R0JSTF features an inductance value of 1.0µH and is designed for optimal performance in high-frequency circuits. The inductor's construction provides low DC resistance and excellent current handling capabilities. It has an operating temperature range of -40°C to +85°C, making it suitable for various environmental conditions. This component is commonly used in impedance matching networks, RF filters, and other high-frequency applications requiring a compact, high-performance inductor.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1822 $58.3040
775+ $0.1495 $115.8625
1,200+ $0.1448 $173.7600
1,650+ $0.1402 $231.3300
2,135+ $0.1355 $289.2925
2,855+ $0.1215 $346.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess