EN
  • EN
  • DE

SUPERMICRO SYS-1028U-TNRTP+ - Supermicro SYS-1028U X10DRU-I+ 1U Server 10x2.5

Part No SUPERMICRO SYS-1028U-TNRTP+ - Supermicro SYS-1028U X10DRU-I+ 1U Server 10x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro 1028U-TNRTP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435806-SUPERMICRO SYS-1028U-TNRTP+ - Supermicro SYS-1028U X10DRU-I+ 1U Server 10x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-1028U-TNRTP+ - Supermicro SYS-1028U X10DRU-I+ 1U Server 10x2.5 CAD Model

Description

The SUPERMICRO SYS-1028U-TNRTP+ offers a high-density, 1U rackmount server designed for optimal performance and scalability in data centers and demanding enterprise environments. It is powered by the Supermicro X10DRU-I+ motherboard, which supports dual Intel Xeon E5-2600 v3/v4 series processors, delivering outstanding computing power for various applications such as virtualization, high-performance computing, and large-scale cloud services. This server features 10x2.5"" hot-swappable drive bays, enabling high levels of storage density and flexibility for configurations that can include both high-speed SSDs and high-capacity HDDs. It includes advanced networking capabilities with dual 10GbE SFP+ ports and dual 1GbE RJ45 ports, providing high bandwidth and reliable connectivity for network-intensive tasks. Redundant 750W Platinum Level high-efficiency power supplies ensure system stability and energy efficiency. The server also incorporates Supermicro's advanced cooling architecture to maintain optimal performance while minimizing power consumption. Additionally, integrated IPMI 2.0 with virtual media over LAN and KVM-over-LAN support enhances remote management capabilities, facilitating easier system administration and monitoring. The SYS-1028U-TNRTP+ is an excellent choice for businesses seeking a server that combines power, scalability, and efficiency in a compact form factor.

You May Also Be Interested in

IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess