EN
  • EN
  • DE

HV9982

Part No HV9982
Manufacturer Supertex, Inc
Description Three-Channel, Closed-Loop, Switch Mode LED Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1182596-HV9982
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV9982 CAD Model

Description

The Supertex HV9982 is a high-efficiency LED driver IC designed for buck, boost, and buck-boost converter topologies. This versatile controller is optimized for driving high-brightness LEDs with constant current, making it ideal for lighting applications, including architectural lighting, automotive lighting, and general illumination.

Applications:

  • LED Lighting
  • Architectural Lighting
  • Automotive Lighting
  • General Illumination
  • Backlighting for LCD Displays

Features:

  • High Efficiency: Optimized for efficient LED driving, minimizing power loss.
  • Wide Input Voltage Range: Operates from a broad range of input voltages.
  • Constant Current Output: Provides precise and stable current control for LEDs.
  • PWM Dimming Control: Enables adjustable LED brightness via PWM signal.
  • Internal Over-Voltage Protection: Protects LEDs from over-voltage conditions.
  • Short Circuit Protection: Protects the device and LEDs from short circuits.
  • Thermal Shutdown Protection: Prevents damage from excessive heat.
  • Adjustable Switching Frequency: Allows optimization for different application requirements.

Benefits:

  • Energy Savings: High efficiency reduces power consumption and extends LED lifespan.
  • Precise LED Control: Constant current output ensures consistent brightness and color.
  • Flexible Dimming Capability: PWM dimming allows for smooth and accurate brightness control.
  • Enhanced System Reliability: Comprehensive protection features increase device and LED lifespan.
  • Cost-Effective Solution: Provides a competitive LED driver solution.

The HV9982 supports various converter topologies, providing design flexibility for different application needs. The switching frequency can be adjusted to optimize efficiency and minimize EMI. The device is available in surface-mount packages. The HV9982 provides a robust and versatile solution for driving high-brightness LEDs in a wide range of lighting applications, combining efficiency, performance, and protection features.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,304 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess