The TN0104N8 is an N-channel enhancement-mode vertical DMOS FET manufactured by Supertex, Inc. It is designed for high-voltage, high-speed switching applications.
Applications
- Solid-state relays
- High-voltage power supplies
- LED lighting
- Motor control
- High-speed switching circuits
Features
- High voltage capability (400V)
- Low on-resistance (RDS(on))
- High speed switching
- Low gate charge
- Avalanche energy rated
Benefits
- Enables high-voltage switching in various applications.
- Reduces power dissipation due to low on-resistance.
- Allows for high-frequency operation.
- Reduces gate drive requirements.
- Provides robust performance in harsh environments.
Additional Details
The TN0104N8 DMOS FET is designed for switching high voltages and currents efficiently. The low on-resistance minimizes power dissipation, improving efficiency. The high-speed switching capability allows for use in high-frequency applications. The avalanche energy rating ensures robust performance under transient conditions. The gate-source voltage is typically +/- 20V. The operating temperature range is typically -55°C to +150°C. The package is typically a TO-92 package.