The VN2450N8 is a high voltage N-Channel MOSFET from Supertex. It is designed for high voltage switching applications requiring efficient performance and robust operation.
Applications
- Solid State Relays
- High Voltage Switching
- LED Lighting
- Power Supplies
- Motor Control
Features
- High Voltage Operation: Supports high voltage applications up to 450V.
- Low Gate Charge: Minimizes switching losses and improves efficiency.
- Fast Switching Speed: Enables efficient high-frequency operation.
- Avalanche Ruggedness: Provides robust performance under transient conditions.
- RoHS Compliant: Complies with environmental regulations.
Benefits
- Improved Efficiency: Low gate charge and fast switching speed reduce power dissipation.
- Enhanced System Reliability: Avalanche ruggedness protects the MOSFET from damage during voltage transients.
- Simplified Design: High voltage operation simplifies circuit design in high voltage applications.
- Reduced Heat Dissipation: Efficient switching minimizes heat generation.
- Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.
Additional Details
The VN2450N8 is typically characterized by a drain-source breakdown voltage (V(BR)DSS) of 450V and a continuous drain current (ID) of around 2.4A. The low gate charge and fast switching speed are critical for minimizing switching losses in high-frequency applications. Its avalanche ruggedness is a key feature that enhances its reliability in applications where voltage transients are common. The device is typically packaged in a TO-252 package, which facilitates efficient heat dissipation. It is designed for use in applications where high voltage operation and efficient switching performance are essential. Refer to the manufacturer's datasheet for specific operating conditions, thermal characteristics, and gate drive requirements to ensure proper design and operation. It is important to observe the maximum voltage and current ratings to prevent damage to the device.