EN
  • EN
  • DE

VZH101M1HTR-1010S

Part No VZH101M1HTR-1010S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 100UF 20% 50V SMD / 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Surge Components
Series VZH
Package Tape & Reel
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 50 V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Ratings -
Applications General Purpose
Ripple Current @ High Frequency 553 mA @ 100 kHz
Impedance 180 mOhms
Lead Spacing -
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Moisture Sensitivity Level (MSL) Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Standard Package 500 pcs
Win Source Part Number 1383845-VZH101M1HTR-1010S
Ultra Librarian 3D Model Ultra Librarian VZH101M1HTR-1010S CAD Model

Description

The VZH series aluminum electrolytic capacitor is a reliable component designed for general-purpose electronic applications manufactured by Surge Components.

  • Capacitance: 100 µF
  • Voltage Rating: 50 V
  • Tolerance: ±20%
  • Impedance: 180 mOhms
  • Size: 0.394" diameter (10.00mm)
  • Height: 0.413" (10.50mm)
  • Polarization: Polarized
  • Mounting Type: Surface Mount
  • Package: Tape & Reel
  • Operating Temperature: -55°C to 105°C
  • ECCN: 3A001
  • HTSUS Code: 8532.22.0020

You May Also Be Interested in

Lelon
VZH331M1ETR-0810 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0815
Panasonic
EEU-FS1A472 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 4700uF 10000H 12.5x25mm datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
47uF 450V Aluminum Electrolytic Capacitors Through Hole,D16xL25mm
Lowest to $0.5821
Rubycon
250LLE2R2MEFC6.3X11 Rubycon Aluminum Electrolytic Capacitors - Radial Leaded LONG LIFE ELECTROLYTIC CAPACITORS datasheet, inventory, & pricing.
Lowest to $0.0786
Panasonic
EEU-FC1V121 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 120uF 35V datasheet, inventory, & pricing.
Need more? Email Us
Rubycon
400TXW82MEFR12.5X45 Rubycon Aluminum Electrolytic Capacitors - Radial Leaded LOW ESR ELECTROLYTIC CAPACITORS datasheet, inventory, & pricing.
Lowest to $0.8150
Panasonic
EEU-FC1E221 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 220uF 25V datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Panasonic
ECA-1HM100I Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10UF 50V ELECT M RADIAL datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess