The RM10JTN1R0 is a 0603 size, surface mount resistor manufactured by TA-I. It is part of the RM series, recognized for its stability and dependability in various electronic applications. This thick film chip resistor offers excellent electrical performance and is designed for automated assembly processes.
Applications
- Consumer electronics
- Industrial equipment
- Telecommunications
- Automotive electronics
- Medical devices
Features
- Small size: 0603 package
- High stability thick film resistor
- RoHS compliant
- Surface mount technology (SMT)
- Excellent solderability
Benefits
- Space-saving design due to its small size
- Reliable performance in diverse operating conditions
- Environmentally friendly due to RoHS compliance
- Easy integration into automated assembly lines
- Consistent electrical characteristics
Technical Specifications
The RM10JTN1R0 has a resistance value of 1 ohm. It features a tolerance of ±5% and a temperature coefficient of ±200 ppm/°C. The maximum power dissipation is 0.1W and the maximum operating voltage is 50V. It is designed to operate in a temperature range of -55°C to +155°C. The termination finish is matte tin, ensuring excellent solderability and long-term reliability. The 0603 package measures 1.6mm x 0.8mm.
This resistor is suitable for current limiting, voltage division, and pull-up/pull-down resistor applications where small size and reliable performance are crucial. The RM series from TA-I is widely used in applications requiring stable resistive elements within miniaturized electronic circuits.