EN
  • EN
  • DE

TA0615A

Part No TA0615A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 311.06MHz SMD 3.8×3.8mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263605-TA0615A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0615A CAD Model

Description

The TA0615A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are essential components used in radio frequency (RF) systems to selectively filter signals within a specific frequency range, while attenuating unwanted signals outside of that range. They are crucial for ensuring clear and reliable communication in a variety of applications.

Applications:

  • Wireless Communication Systems: Used in mobile phones, base stations, and other wireless devices to filter out unwanted noise and interference, improving signal clarity.
  • Remote Control Systems: Found in key fobs, garage door openers, and other remote control devices to ensure reliable communication by filtering out spurious signals.
  • Global Positioning System (GPS) Receivers: Employed to isolate the GPS signal from other radio frequency noise, enabling accurate positioning and navigation.
  • Wireless Networking (Wi-Fi): Used in routers and network adapters to filter signals, ensuring reliable data transmission.
  • Television Broadcasting: Utilized in cable and satellite TV systems to select specific channels and reject adjacent channel interference.

Features:

  • High Selectivity: Provides excellent rejection of out-of-band signals, preventing interference and improving signal clarity.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, maximizing signal strength and improving receiver sensitivity.
  • Small Size: Compact design allows for integration into small electronic devices, optimizing space utilization.
  • Surface Mount Technology (SMT): Enables efficient and automated assembly onto printed circuit boards.
  • Stable Performance: Maintains consistent performance over a wide range of operating temperatures.

Benefits:

  • Improved Signal Quality: Enhances signal-to-noise ratio by filtering out unwanted frequencies, leading to clearer and more reliable communication.
  • Enhanced Communication Range: Low insertion loss maximizes signal strength, allowing for increased communication range in wireless devices.
  • Reduced Interference: Prevents unwanted signals from disrupting communication, ensuring reliable operation.
  • Compact Device Design: Small size enables the design of smaller, more portable electronic devices.
  • Reliable Performance: Ensures consistent and reliable operation in various environmental conditions.

Additional Details:

The TA0615A's specific technical specifications, including center frequency, bandwidth, insertion loss, and attenuation, are detailed in the manufacturer's datasheet. Engineers and designers should consult the datasheet to ensure the filter meets the requirements of their specific application. Proper impedance matching is crucial for optimal performance. The materials used in the filter's construction are selected for their piezoelectric properties and thermal stability, contributing to its overall reliability and performance characteristics.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 939 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess