EN
  • EN
  • DE

TA1310A

Part No TA1310A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 1588.655 MHz, 34.47 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098818-TA1310A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA1310A CAD Model

Description

The TA1310A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject specific frequencies. The TA1310A is designed for use in various communication systems, where it provides essential filtering to improve signal quality and prevent interference.

Applications

  • Cordless Phones
  • Remote Control Systems
  • Wireless Communication Devices (e.g., WLAN, Bluetooth)
  • RF Transceivers
  • ISM Band Applications (Industrial, Scientific, and Medical)

Features

  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively suppresses unwanted signals outside the passband.
  • Sharp Roll-Off: Provides a rapid transition between the passband and stopband.
  • Compact Size: Surface mount device suitable for miniaturized devices.
  • Stable Performance: Reliable operation over a wide temperature range.

Benefits

  • Improved Signal Quality: Reduces noise and interference, enhancing signal clarity.
  • Enhanced System Performance: Optimizes receiver sensitivity and transmitter efficiency.
  • Increased Reliability: Ensures stable operation in demanding environments.
  • Reduced System Size: Compact design allows for smaller and more portable devices.
  • Cost-Effective: Provides a high-performance filtering solution at a competitive price.

Technical Specifications

While specific technical specifications for the TA1310A vary depending on the exact variant and application, typical parameters for SAW filters in similar applications include:

  • Center Frequency: The nominal frequency around which the filter operates.
  • Bandwidth: The range of frequencies passed by the filter.
  • Insertion Loss: Signal attenuation within the passband, typically measured in dB.
  • Attenuation: Suppression of unwanted signals outside the passband, typically measured in dB.
  • Input/Output Impedance: Typically 50 Ohms.
  • Operating Temperature Range: The range of temperatures over which the filter is guaranteed to operate within specifications.
  • Package Type: Surface Mount Device (SMD).

Note: Consult the official datasheet from TAI-SAW TECHNOLOGY CO., LTD. for precise specifications of the TA1310A.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess