EN
  • EN
  • DE

TA1667A

Part No TA1667A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 1238 MHz, 20 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978753-TA1667A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA1667A CAD Model

Description

The TA1667A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It's designed for Radio Frequency (RF) applications, providing precise filtering and signal conditioning in wireless communication systems. SAW filters are known for their superior performance characteristics, including sharp roll-off, low insertion loss, and high selectivity. The TA1667A is designed to isolate specific frequency bands, rejecting unwanted signals and noise, thereby improving the performance and reliability of wireless devices.

Applications:

  • Wireless communication systems
  • RF transceivers
  • Remote control systems
  • Wireless sensor networks
  • ISM band applications
  • Radio receivers and transmitters

Features:

  • SAW Filter Technology: Uses Surface Acoustic Wave technology for high-precision filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Selectivity: Provides sharp rejection of signals outside the passband.
  • Compact Size: Allows for integration into small electronic devices.
  • Stable Performance: Offers reliable performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in cleaner signals.
  • Enhanced System Performance: Enables reliable wireless communication by isolating desired frequency bands.
  • Reduced Interference: Minimizes the impact of adjacent channel interference.
  • Optimized Range: Improves the range and reliability of wireless communication systems.

Additional Details:

The TA1667A is typically packaged as a surface-mount device (SMD) for easy integration onto printed circuit boards (PCBs). Key specifications include the center frequency, bandwidth, insertion loss, and impedance. Proper impedance matching is crucial for optimal performance. TAI-SAW TECHNOLOGY CO., LTD. provides detailed datasheets and application notes to assist engineers in designing the TA1667A into their RF systems.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess