EN
  • EN
  • DE

TB374EA

Part No TB374EA
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 374 MHz, 14 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989603-TB374EA
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB374EA CAD Model

Description

The TB374EA is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. This filter is designed for use in a variety of wireless communication applications, providing precise filtering of RF signals. It is characterized by its low insertion loss, high rejection, and stable performance over temperature.

Applications:

  • Wireless Communication Systems: Used in cellular base stations, mobile devices, and wireless routers.
  • RF Transceivers: Provides filtering in RF transceivers to remove unwanted signals and noise.
  • Satellite Communication: Employed in satellite receivers and transmitters for filtering.
  • Television Broadcasting: Used in television tuners and receivers for signal filtering.
  • Industrial IoT (IIoT): Utilized in wireless sensors and devices for industrial automation and monitoring.

Features:

  • SAW Filter Technology: Provides precise filtering with low insertion loss and high rejection.
  • Surface Mount Package: Allows for easy assembly onto PCBs.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • Stable Performance: Offers stable performance over a wide temperature range.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved Signal Quality: Precise filtering removes unwanted signals and noise, improving signal quality.
  • Enhanced System Performance: Low insertion loss minimizes signal attenuation, enhancing system performance.
  • Space Saving: Compact package design allows for efficient use of PCB space.
  • Simplified Circuit Design: Simplifies circuit design by providing a reliable filtering solution.
  • Compliance with Standards: Meets industry standards for performance and reliability, ensuring compliance with regulatory requirements.

The TB374EA is typically designed to operate at a specific frequency, with bandwidth characteristics tailored to the application requirements. Its operating temperature range is usually between -40°C to +85°C, making it suitable for various industrial and commercial environments. This SAW filter is designed to provide stable and reliable performance over its operating life, making it a preferred choice for critical filtering applications. The filter’s design is optimized to minimize insertion loss while maximizing attenuation of unwanted signals, ensuring clear and reliable communication. The TB374EA is designed to meet stringent industry standards for performance and reliability, making it a preferred choice for demanding wireless communication applications. The filter is also designed to withstand reflow soldering processes, ensuring reliable assembly onto PCBs.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess