EN
  • EN
  • DE

GBU1006 C2G

Part No GBU1006 C2G
Manufacturer Taiwan Semiconductor
Catalog Custom Parts (E - I)
Description Bridge Rectifier Glass Passivated Single 800V 10A 4-Pin Case GBU Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123595-GBU1006 C2G
Categories Custom Parts
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBU1006 C2G CAD Model

Description

The GBU1006 C2G is a single-phase glass passivated bridge rectifier manufactured by Taiwan Semiconductor. It is designed to convert alternating current (AC) to direct current (DC) efficiently. The GBU1006 C2G is commonly used in power supplies, adapters, and other electronic devices that require DC voltage from an AC source.

Applications

  • Power Supplies: Converting AC line voltage to DC voltage for electronic circuits.
  • AC Adapters: Providing DC power to portable devices like laptops and mobile phones.
  • Lighting Systems: Converting AC power to DC for LED lighting and other electronic lighting controls.
  • Battery Chargers: Rectifying AC voltage to charge batteries in various applications.
  • Home Appliances: Powering various electronic components within appliances.

Features

  • Glass Passivated Diode Construction: Offers stable and reliable performance.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss during rectification.
  • High Reliability: Ensures long-term stable operation.
  • GBU Package: Offers good thermal performance and easy mounting.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Efficient AC-to-DC Conversion: Provides a reliable DC voltage source for electronic circuits.
  • Compact Size: The GBU package allows for high density circuit design.
  • Easy to Use: Simple design implementation with standard rectifier configuration.
  • Protection Against Voltage Spikes: Withstands high surge currents, protecting downstream components.
  • Long Lifespan: Reliable performance ensures extended product life.

Additional Details

The GBU1006 C2G has a maximum repetitive peak reverse voltage of 600V and a maximum RMS voltage of 420V. It has a forward current of 10A. The operating temperature range is typically between -55°C to +150°C. The GBU package is designed for easy mounting on printed circuit boards. The glass passivated junction ensures high reliability and stable performance under various operating conditions. This bridge rectifier is a crucial component in many electronic devices, providing efficient and reliable AC-to-DC conversion. The 'C2G' suffix likely denotes specific manufacturing or testing characteristics defined by Taiwan Semiconductor.

You May Also Be Interested in

TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Murata Electronics North America
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
TA-I
Lowest to $0.1194
Nichicon
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess