EN
  • EN
  • DE

TS2576CZ533

Part No TS2576CZ533
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381129-TS2576CZ533
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS2576CZ533 CAD Model

Description

The TS2576CZ533 is a step-down (buck) switching voltage regulator IC manufactured by Taiwan Semiconductor. It's designed to efficiently convert a higher DC input voltage to a regulated 3.3V DC output. Its internal circuitry minimizes the need for external components, simplifying power supply designs.

Applications:

  • 3.3V Power Supplies for Microcontrollers: Provides a stable 3.3V supply for microcontrollers in embedded systems.
  • FPGA Power Supplies (3.3V): Powers FPGAs that require a 3.3V supply.
  • Digital Logic Power: Supplies 3.3V for digital logic circuits and components.
  • Portable Device Power Management: Used in portable devices to efficiently convert battery voltage to 3.3V.
  • Industrial Control Systems: Powers sensors, actuators, and control logic in industrial environments.
  • Networking Equipment: Provides a regulated 3.3V supply for networking components.

Features:

  • Fixed 3.3V Output Voltage: Delivers a stable and precise 3.3V output.
  • 3A Output Current Capability: Can provide a continuous output current of up to 3A.
  • Wide Input Voltage Range (up to 40V): Operates with a wide range of input voltages, up to 40V.
  • Minimal External Components Required: Requires only a few external components for operation.
  • Internal 52 kHz Fixed Frequency Oscillator: Uses a stable 52 kHz internal oscillator.
  • TTL Shutdown Capability: Includes a TTL-compatible shutdown pin for remote on/off control.
  • High Efficiency: Operates with high efficiency, minimizing power losses.
  • Readily Available Standard Inductors: Designed to work with readily available standard inductors.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent overheating.
  • Current Limit Protection: Provides current limit protection to prevent damage from overcurrent conditions.

Benefits:

  • Simplified 3.3V Power Supply Design: Reduces the complexity of designing a 3.3V power supply.
  • High Efficiency Operation: Minimizes power consumption and heat generation, increasing energy efficiency.
  • Stable and Reliable 3.3V Output: Ensures stable and reliable operation of connected devices.
  • Robust Protection Features: Protects the regulator and load from damage due to fault conditions.
  • Compact Size: Enables a compact power supply solution.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive cost.

Additional Details:

The TS2576CZ533 provides a reliable and efficient means of generating a 3.3V power rail. The fixed 3.3V output simplifies the design as no external feedback resistors are necessary. The 'CZ5' part of the identifier likely refers to the package type, and '33' denotes the 3.3V output. To confirm packaging specifics, refer to the datasheet. The built-in protection features and high efficiency make this regulator suitable for demanding applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess