EN
  • EN
  • DE
  • IT

TSM4420CS

Part No TSM4420CS
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274809-TSM4420CS
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM4420CS CAD Model

Description

The TSM4420CS is a P-Channel Enhancement Mode MOSFET from Taiwan Semiconductor. It's designed for a variety of power management and switching applications where efficiency and compact size are crucial.

Applications:

  • Load Switching: Used to control power to various circuits in electronic devices.
  • Power Management Circuits: Employed in DC-DC converters and voltage regulators.
  • Battery Management Systems: Found in portable devices for efficient power control.
  • Motor Control: Used in low-power motor control applications.
  • LED Lighting: Efficiently switches power to LED arrays.

Features:

  • P-Channel MOSFET: Provides a negative gate-source voltage to turn the device on.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Fast Switching Speed: Enables rapid switching, improving performance in high-frequency applications.
  • Logic Level Gate Drive: Can be directly driven by logic-level signals, simplifying circuit design.
  • Surface Mount Package: Allows for compact and efficient PCB design.
  • Lead Free and RoHS Compliant: Environmentally friendly, meeting regulatory requirements.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, extending battery life in portable devices.
  • Compact Design: Surface mount package enables miniaturization of electronic products.
  • Simplified Circuitry: Logic level gate drive simplifies interfacing with microcontrollers and other digital circuits.
  • Reliable Performance: Designed for stable operation under various operating conditions.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details:

The TSM4420CS typically features a low gate threshold voltage, enabling easy activation with standard logic levels. Its RDS(on) is specified at various gate-source voltages to allow designers to optimize performance for their specific application. The device is commonly available in a small surface mount package, such as a SOP-8 or similar, facilitating high-density board layouts. Maximum drain current and power dissipation ratings ensure reliable operation within specified limits. Static and dynamic characteristics are provided in the datasheet to enable accurate circuit simulations and design optimization. Furthermore, the device is designed to withstand electrostatic discharge (ESD) events, enhancing its robustness in real-world applications.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess