EN
  • EN
  • DE

TC1N4148WT

Part No TC1N4148WT
Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Catalog Electronic Wholesale
Description 200mW SOD-523 SURFACE MOUNT Very Small Outline Flat Lead Plastic Package General Purpose Application Fast Switching Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Win Source Part Number 1264471-TC1N4148WT
Manufacturer Homepage www.takcheong.com/en/index.asp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC1N4148WT CAD Model

Description

The TC1N4148WT is a high-speed switching diode manufactured by Tak Cheong Electronics. It is a small signal diode designed for applications requiring fast switching speeds and low leakage current. The device is commonly available in a SOD-323 package, making it suitable for surface mount technology (SMT) assembly.

Applications

  • High-speed switching circuits
  • General-purpose rectification
  • Clipping and clamping circuits
  • Protection circuits
  • Logic circuits

Features

  • Fast switching speed: Allows for efficient operation in high-frequency circuits.
  • Low leakage current: Minimizes power loss and improves circuit performance.
  • High reliability: Ensures stable operation over a wide range of operating conditions.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • RoHS compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Improved circuit performance: Fast switching and low leakage contribute to efficient signal processing.
  • Reduced power consumption: Low leakage current helps minimize power loss in battery-powered devices.
  • Increased circuit density: Small package size enables compact circuit designs.
  • Simplified manufacturing: Surface mount technology streamlines the assembly process.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The TC1N4148WT typically features a maximum repetitive reverse voltage (VRRM) of 100V, a maximum forward current (IF) of 200mA, and a reverse recovery time (trr) of 4ns. It has a forward voltage drop (VF) of typically 0.8V at IF = 10mA. The operating temperature range is typically -65°C to +150°C. Its small SOD-323 package allows for high-density board placement. The exact specifications can vary, so refer to the manufacturer's datasheet for precise values.

The TC1N4148WT is widely used in various electronic devices and modules, including communication equipment, consumer electronics, and industrial control systems. Its robust design and reliable performance make it a popular choice for demanding applications.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess