EN
  • EN
  • DE

C1608C0G1H221JT000N

Part No C1608C0G1H221JT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1135272-C1608C0G1H221JT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H221JT000N CAD Model

Description

The C1608C0G1H221JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. These capacitors are known for their small size, high capacitance values, and excellent reliability, making them suitable for a wide range of electronic applications.

Applications:

  • Bypass capacitors: Used to suppress noise and voltage fluctuations in digital circuits.
  • Decoupling capacitors: Provides a stable voltage source for integrated circuits.
  • Filtering: Removes unwanted noise from electrical signals.
  • Timing circuits: Used in oscillators and timers to control timing intervals.
  • Smoothing: Reduces ripple voltage in power supplies.

Features:

  • Small size: Allows for high-density circuit designs.
  • High capacitance value: Provides significant charge storage in a small package.
  • C0G dielectric: Offers excellent temperature stability and low dielectric losses.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and improves circuit performance.
  • High reliability: Ensures long-term performance and minimal failure rates.

Benefits:

  • Improved circuit performance: Reduces noise and voltage fluctuations, enhancing the stability of electronic circuits.
  • Increased system reliability: Protects sensitive components from damage and ensures long service life.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Compliance with RoHS standards: Meets environmental regulations for hazardous substance content.
  • Cost-effective solution: Offers a balance of performance and price, making it an economical choice for various applications.

Additional Details:

The C1608C0G1H221JT000N capacitor is a surface-mount device (SMD) with EIA size code 0603 (1.6mm x 0.8mm). The C0G dielectric provides a very stable capacitance over a wide temperature range, making it suitable for critical applications. Key specifications include capacitance (220 pF), rated voltage (50 V), tolerance (5%), and operating temperature range. Consult the TDK datasheet for precise electrical characteristics, including capacitance tolerance, dissipation factor, insulation resistance, and voltage ratings. These capacitors are commonly used in mobile phones, computers, and other electronic devices where small size and high performance are essential.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
CT Micro International Corporation
Lowest to $0.1571
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.0741
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4,505+ $0.0111 $50.0055
10,990+ $0.0091 $100.0090
17,050+ $0.0088 $150.0400
23,530+ $0.0085 $200.0050
30,125+ $0.0083 $250.0375
40,545+ $0.0074 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 4505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess