EN
  • EN
  • DE

C1608COG1H152JT009N

Part No C1608COG1H152JT009N
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 1608
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752516-C1608COG1H152JT009N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1608COG1H152JT009N CAD Model

Description

The C1608COG1H152JT009N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor features a COG (NP0) dielectric, indicating high stability and low loss characteristics. Its compact size (1608 or 0603 in imperial units) makes it suitable for high-density circuit designs.

Applications:

  • Bypass and Decoupling: Used for bypass and decoupling in various electronic circuits to reduce noise and stabilize voltage.
  • Timing Circuits: Employed in timing circuits and oscillators due to its stable capacitance and low loss.
  • Filtering: Utilized in filtering applications to remove unwanted frequencies.
  • RF Circuits: Suitable for radio frequency (RF) circuits where high stability and low loss are critical.
  • High-Frequency Applications: Applied in high-frequency applications due to its excellent frequency characteristics.

Features:

  • COG (NP0) Dielectric: Features a COG (NP0) dielectric, providing high stability and low loss.
  • Compact Size: Available in a compact 1608 (0603) size, suitable for high-density circuit designs.
  • High Insulation Resistance: Offers high insulation resistance, ensuring minimal leakage current.
  • Low Dissipation Factor: Provides a low dissipation factor, minimizing energy loss.
  • Excellent Temperature Characteristics: Exhibits excellent temperature characteristics, maintaining stable capacitance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for surface mount technology, enabling automated assembly.

Benefits:

  • Stable Performance: Ensures stable performance with its COG (NP0) dielectric.
  • Space-Saving Design: Saves board space with its compact size.
  • Reliable Operation: Provides reliable operation with its high insulation resistance and low dissipation factor.
  • Consistent Capacitance: Maintains consistent capacitance over a wide temperature range.
  • Easy Assembly: Facilitates easy assembly with its surface mount design.

Additional Details:

The C1608COG1H152JT009N is designed to meet the stringent requirements of various electronic applications. Its high stability, low loss, and compact size make it an excellent choice for demanding circuit designs. The capacitor is commonly used in applications where performance and reliability are critical.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
Renesas Electronics America
Need more? Email Us
Qualcomm
Need more? Email Us
Semtech Corporation
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess