EN
  • EN
  • DE

CGA5L1X7R1H106KT0Y0N

Part No CGA5L1X7R1H106KT0Y0N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965832-CGA5L1X7R1H106KT0Y0N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CGA5L1X7R1H106KT0Y0N CAD Model

Description

The CGA5L1X7R1H106KT0Y0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. As a leading manufacturer of electronic components, TDK's MLCCs are widely used for various applications in electronic circuits, including decoupling, bypassing, filtering, and energy storage. This specific capacitor is designed to provide stable performance and high reliability in demanding environments.

Applications

  • Automotive Electronics: Used in automotive control units, infotainment systems, and other automotive applications requiring high reliability and stability.
  • Industrial Equipment: Employed in industrial control systems, automation equipment, and power supplies.
  • Medical Devices: Found in medical equipment where high reliability and precision are critical.
  • Power Supplies: Used for filtering and smoothing DC voltage in power supplies for various electronic devices.
  • Consumer Electronics: Suitable for high-end consumer electronics requiring stable performance and long lifespan.

Features

  • High Capacitance: Offers a capacitance value of 10µF.
  • Voltage Rating: Rated for 50V.
  • X7R Dielectric: Utilizes an X7R dielectric material, ensuring stable performance over a wide temperature range (-55°C to +125°C).
  • Large Case Size: Available in a 1210 (3225 Metric) case size, providing higher capacitance and voltage capabilities.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.
  • High Reliability: Designed and manufactured to meet stringent quality standards, ensuring long-term reliability.

Benefits

  • Stable Performance: The X7R dielectric ensures stable capacitance and dissipation factor over temperature and voltage variations.
  • High Capacitance Value: Provides a high capacitance value in a compact size, making it suitable for various applications.
  • Wide Operating Temperature Range: Operates reliably in extreme temperature conditions.
  • Long Lifespan: Provides a long and reliable service life in demanding applications.
  • Suitable for High-Density Designs: Allows for high-density circuit designs due to its compact size.

Additional Details

The CGA5L1X7R1H106KT0Y0N capacitor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The X7R dielectric provides a capacitance variation of ±15% over the operating temperature range. This capacitor is ideal for applications requiring high capacitance, stable performance, and reliable operation in harsh environments.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0724
TDK Corporation
Need more? Email Us
Kemet
CURRENT SENSORS, SNAP-ON TYPE / 30 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Amphenol
Lowest to $15.6410
TT Electronics
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5249 $52.4900
235+ $0.4307 $101.2145
360+ $0.4173 $150.2280
500+ $0.4038 $201.9000
645+ $0.3904 $251.8080
860+ $0.3500 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,916 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess