EN
  • EN
  • DE

CKCL44C0G1H330KT010N

Part No CKCL44C0G1H330KT010N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052104-CKCL44C0G1H330KT010N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKCL44C0G1H330KT010N CAD Model

Description

The TDK CKCL44C0G1H330KT010N is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications requiring a high capacitance value and low voltage operation. It utilizes a C0G/NP0 dielectric, known for its excellent stability, making it suitable for critical timing and filtering applications where capacitance drift needs to be minimized. It is designed for surface mount technology (SMT).

Applications

  • High-Frequency Circuits: Used in oscillators, filters, and other high-frequency circuits where stability is crucial.
  • Timing Circuits: Employed in timing circuits where precise timing is required.
  • Audio Equipment: Used in audio circuits for coupling and decoupling.
  • Sensor Applications: Integrated into sensor circuits for signal conditioning and filtering.
  • General-Purpose Circuits: Used in various general-purpose circuits for decoupling and filtering.

Features

  • C0G/NP0 Dielectric: Provides excellent capacitance stability with temperature and voltage.
  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs.
  • Compact Size: Allows for high-density mounting on PCBs.
  • High Q Factor: Offers low losses in high-frequency applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Exceptional Stability: The C0G/NP0 dielectric ensures exceptional capacitance stability, improving circuit performance.
  • Cost Effective: SMT assembly reduces manufacturing costs.
  • Space Saving: The compact size allows for more components to be placed on the PCB.
  • Low Losses: The high Q factor minimizes losses in high-frequency applications.
  • Environmentally Friendly: RoHS compliance ensures the capacitor meets environmental standards.

Additional Details

The CKCL44C0G1H330KT010N capacitor has a capacitance value of 33pF (330) and a voltage rating determined by the '1H' code (typically 50V). The '44' likely refers to the case size. The 'KT010N' likely indicates the packaging type and tolerance. The C0G dielectric ensures very little capacitance change over a wide temperature range and voltage. Further specifications can be found in the official TDK datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.0982
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess