EN
  • EN
  • DE

LDT565630T-011

Part No LDT565630T-011
Manufacturer TDK Corporation
Catalog Specialty Transformers
Description TRANSFORMER 6UH 1.5A SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Inductance 6 µH
Mounting Type Surface Mount
Size / Dimension 0.228" L x 0.228" W (5.80mm x 5.80mm)
Height - Seated (Max) 0.118\
Ultra Librarian 3D Model Ultra Librarian LDT565630T-011 CAD Model

You May Also Be Interested in

TDK Corporation
TRANSFORMERS
Lowest to $0.6413
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us
TDK Corporation
TRANSFORMER 10UH 10.0A PHOTO
Need more? Email Us
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 3.3V IN 5V OUT MAX 253 DIP
Need more? Email Us
Bourns Inc.
TRANSFORMER CCFL INVERT 13V SMD
Need more? Email Us
Bourns Inc.
TRANSFORMER CCFL INVERT 25V SMD
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us
Eaton Bussmann
TRANSFORMER CCFL 6W 15V 11MA SMD /
Lowest to $15.6410
Bourns Inc.
E4/STM-1 TRANSFORMER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess