The SFM0520T is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in high-speed differential transmission lines. This choke coil is characterized by its compact size, high impedance, and excellent noise suppression performance, making it suitable for various electronic devices.
Applications:
- USB lines
- HDMI lines
- LVDS lines
- DisplayPort lines
- Ethernet lines
Features:
- Compact size: 0520 (0.5mm x 2.0mm)
- High common mode impedance
- Low differential mode impedance
- Excellent noise suppression characteristics
- Surface mount technology (SMT) compatible
Benefits:
- Reduces electromagnetic interference (EMI)
- Improves signal integrity
- Enhances system reliability
- Meets regulatory requirements for EMI/EMC
- Space-saving design for compact devices
Additional Details:
The SFM0520T common mode choke coil provides high impedance to common mode noise while maintaining low impedance to differential signals, ensuring minimal signal distortion. Its compact size makes it ideal for applications where space is limited. The choke coil is designed for surface mount technology (SMT) assembly, enabling automated manufacturing processes. The specific inductance and impedance values will vary based on the exact part number and application. Datasheets from TDK should be consulted for specific performance metrics.
Specifications:
- Size: 0520 (0.5mm x 2.0mm)
- Impedance: Refer to datasheet
- Rated Current: Refer to datasheet
- Operating Temperature Range: Refer to datasheet
- Termination: SMT