EN
  • EN
  • DE

SLF7045T-150M1R5-PF

Part No SLF7045T-150M1R5-PF
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837931-SLF7045T-150M1R5-PF
Ultra Librarian 3D Model Ultra Librarian SLF7045T-150M1R5-PF CAD Model

Description

The SLF7045T-150M1R5-PF is a shielded power inductor manufactured by TDK Corporation. This inductor is designed to be used in power supply circuits for portable devices and other electronic equipment where a compact size and high efficiency are important. It is especially suitable for applications where low EMI is required.

Applications

  • DC-DC Converters
  • Power supplies for portable electronics (smartphones, tablets)
  • Voltage regulators
  • LED lighting

Features

  • Shielded construction for low EMI
  • Inductance: 15µH ± 20%
  • Rated Current: 1.5A
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)
  • Size: 7.0 mm x 7.0 mm x 4.5 mm

Benefits

  • Reduces electromagnetic interference (EMI), preventing noise and interference with other components
  • Enables smaller and more efficient power supply designs
  • Provides stable and reliable performance over a wide temperature range
  • Suited for high-density mounting on PCBs
  • Excellent solderability for automated manufacturing processes

Additional Details

The SLF7045T series from TDK features a metallic magnetic material core. This provides excellent DC bias characteristics, meaning the inductance value remains relatively stable even under high DC current conditions. The "T" in the part number may refer to the terminal shape or packaging. Always check the datasheet for specific details such as the self-resonant frequency (SRF), which is important in high-frequency applications. The "PF" suffix indicates that the component is lead-free and RoHS compliant. It's typically used in buck and boost converter designs. Proper thermal design is crucial to ensure long-term reliability and prevent overheating. Consult the datasheet for thermal resistance specifications.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess