EN
  • EN
  • DE

TAM0605G-900-2P-T211

Part No TAM0605G-900-2P-T211
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 354977-TAM0605G-900-2P-T211
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAM0605G-900-2P-T211 CAD Model

Description

The TAM0605G-900-2P-T211 is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in various electronic circuits. Common mode chokes are passive electronic components used to attenuate electromagnetic interference (EMI) that appears simultaneously on multiple wires. These chokes are crucial for ensuring electromagnetic compatibility (EMC) in electronic devices.

Applications

  • Signal Line Noise Suppression: Used in signal lines to reduce noise that can interfere with data transmission.
  • Power Line Noise Suppression: Employed in power lines to filter out high-frequency noise and prevent it from affecting sensitive electronic equipment.
  • USB Interfaces: Applied in USB ports and cables to minimize EMI and ensure reliable data transfer.
  • LVDS (Low-Voltage Differential Signaling) Circuits: Used to suppress common-mode noise in high-speed data transmission systems.
  • Automotive Electronics: Utilized in automotive systems to filter out noise and protect electronic components from EMI generated by the vehicle's engine and other systems.

Features

  • High Common Mode Attenuation: Provides significant reduction in common mode noise across a wide frequency range.
  • Compact Size: The TAM0605G series features a small footprint, making it suitable for space-constrained applications.
  • High Impedance: Offers high impedance to common mode currents, effectively blocking noise.
  • Low Differential Mode Impedance: Minimizes the impact on the desired differential signals.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, suitable for various environments.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental safety.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, leading to clearer and more reliable signals.
  • Enhanced EMC Performance: Helps electronic devices meet EMC standards and regulations.
  • Reduced EMI Emissions: Minimizes the amount of electromagnetic interference emitted by electronic devices.
  • Increased System Reliability: Protects sensitive electronic components from damage caused by noise and interference.
  • Compact Design Integration: Allows for easy integration into small electronic devices due to its compact size.

Additional Details

The TAM0605G-900-2P-T211 has a common mode impedance of 90 ohms. It is designed for surface mount technology (SMT) assembly. The specific dimensions and electrical characteristics can be found in the TDK datasheet for the TAM0605G series. The choke uses a ferrite core material to achieve the desired inductance and impedance characteristics. This component plays a vital role in ensuring the proper functioning and regulatory compliance of electronic devices by mitigating unwanted noise and interference.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,993 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess