EN
  • EN
  • DE

TDK73K322L-IH

Part No TDK73K322L-IH
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 363523-TDK73K322L-IH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDK73K322L-IH CAD Model

Description

The TDK73K322L-IH is a common mode choke expertly manufactured by TDK Corporation, specifically designed to suppress common mode noise in various electronic circuits. This component is engineered to effectively attenuate common mode interference while minimizing any impact on differential mode signals, thereby preserving signal integrity. Its features make it well-suited for use in power supplies, communication lines, and other applications where noise reduction is paramount.

Applications

  • Power Supplies: Filters common mode noise on AC and DC power lines, ensuring clean power delivery to sensitive electronic equipment.
  • Communication Interfaces: Applied in communication lines such as USB, Ethernet, and RS-485 to reduce noise and enhance the quality of transmitted signals.
  • Audio Equipment: Filters unwanted noise in audio amplifiers and signal processing circuits, resulting in cleaner, more accurate sound reproduction.
  • Industrial Control Systems: Improves the reliability and accuracy of industrial control systems by mitigating noise-induced errors in sensitive circuits.
  • Medical Electronic Devices: Helps ensure the accuracy and reliability of medical devices by minimizing electromagnetic interference (EMI), a critical requirement in medical applications.

Features

  • High Common Mode Impedance: Provides significant attenuation of common mode noise across a wide frequency range, ensuring effective noise suppression.
  • Low Differential Mode Insertion Loss: Minimizes the impact on differential mode signals, preserving signal integrity and ensuring accurate data transmission.
  • Compact Size: Designed for space-saving integration into a variety of electronic devices where board space is limited.
  • High Rated Current Capacity: Capable of handling substantial current loads without compromising performance or reliability.
  • RoHS Compliant: Manufactured in accordance with environmental standards for hazardous substance content, aligning with global environmental regulations.
  • Surface Mount Technology (SMT): Optimized for automated assembly processes and high-density circuit board designs, reducing manufacturing costs and improving efficiency.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer and more reliable signals for enhanced performance.
  • Enhanced System Reliability: Protects sensitive electronic components from noise-induced damage and potential malfunctions, increasing system longevity.
  • Reduced EMI Emissions: Helps electronic devices meet stringent electromagnetic interference (EMI) regulatory requirements, ensuring compliance.
  • Optimized Power Supply Performance: Ensures a stable and clean power supply, improving the overall efficiency and extending the lifespan of connected electronic devices.
  • Simplified Circuit Integration: Designed for easy integration into existing circuit designs with minimal modifications, streamlining the design process.
  • Cost-Effective Noise Suppression: Provides a reliable and efficient noise suppression solution at a competitive price point, offering excellent value.

Additional Details

The TDK73K322L-IH common mode choke incorporates a ferrite core material specifically chosen for its effectiveness in suppressing noise within the targeted frequency range. The design is meticulously crafted to minimize parasitic capacitance and leakage inductance, which can negatively affect performance, ensuring optimal noise reduction. This choke is suitable for a wide variety of operating temperatures and environmental conditions. Its surface mount design facilitates automated assembly, reducing manufacturing costs and enhancing overall product quality. For precise specifications, including inductance values, DC resistance, and rated current, it is crucial to consult the official TDK datasheet to ensure it meets the specific requirements of the intended application. This choke plays a critical role in ensuring electromagnetic compatibility (EMC) and enabling the proper functioning of electronic devices in environments with high levels of noise. Its robust construction and reliable performance make it a valuable component in any noise-sensitive electronic design.

You May Also Be Interested in

Kemet
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess