EN
  • EN
  • DE

TFA302610A-2R2M-T00

Part No TFA302610A-2R2M-T00
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099118-TFA302610A-2R2M-T00
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFA302610A-2R2M-T00 CAD Model

Description

The TFA302610A-2R2M-T00 is a shielded power inductor manufactured by TDK Corporation. It is designed for DC-DC converter applications where high efficiency, low EMI, and compact size are critical requirements.

Applications

  • Smartphones and Tablets: Power management circuits for efficient DC-DC conversion.
  • Wearable Devices: Used in small form factor devices requiring low power consumption.
  • SSD (Solid State Drive) Power: Power regulation in SSDs.
  • Notebook PCs: Power delivery for core components.
  • Portable Power Devices: Suitable for battery-powered devices due to efficiency.

Features

  • Shielded Structure: Minimizes electromagnetic interference (EMI).
  • Small Footprint: 3.0 x 2.6 x 1.0 mm dimensions.
  • High Inductance: 2.2 μH (indicated by 2R2M).
  • Low DC Resistance (DCR): Reduces power loss and increases efficiency.
  • High Current Capability: Designed for high saturation current.
  • Operating Temperature Range: Wide temperature range for diverse applications.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits

  • Reduced EMI Noise: Minimizes interference with other sensitive components.
  • Compact Design: Saves valuable PCB space.
  • Increased Efficiency: Low DCR minimizes power dissipation.
  • Stable Performance: Maintains consistent inductance value under varying conditions.
  • Reliable Operation: High current handling capability ensures robust performance.

Additional Details

The '2R2M' in the part number represents an inductance value of 2.2 μH with a tolerance of ±20%. Saturation current (Isat) and Rated Current (Irms) are critical parameters; ensure the inductor is operated within these limits to prevent saturation and overheating. The T00 likely indicates a specific packaging or taping specification. For detailed specifications, including Isat, Irms, DCR values, and temperature derating curves, refer to the official TDK datasheet. Proper PCB layout practices are essential to minimize parasitic inductance and capacitance, which can impact the inductor's performance. Consider using a multilayer PCB with dedicated ground planes to optimize EMI shielding.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess