EN
  • EN
  • DE

UF1717V-152Y0R6-01

Part No UF1717V-152Y0R6-01
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description CMC 1.5MH 600MA 2LN TH  /  1.5 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 550mOhm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr TDK Corporation
Series UF
Package Bulk
Product Status Obsolete
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 1.5 mH @ 1 kHz
Current Rating (Max) 600mA
DC Resistance (DCR) (Max) 550mOhm
Temperature Range - Operating -20°C ~ 120°C
Mounting Type Through Hole
Dimension 0.689" L x 0.433" W (17.50mm x 11.00mm)
Height (Max) 0.669" (17.00mm)
Package / Case Vertical, 4 PC Pin
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 10
Win Source Part Number 1174264-UF1717V-152Y0R6-01
Ultra Librarian 3D Model Ultra Librarian UF1717V-152Y0R6-01 CAD Model

Description

This common mode choke, part number 1174264-UF1717V-152Y0R6-01, falls under the category of filters.

  • Filter Type: Power Line
  • Height: 0.669" (17.00mm)
  • Number of Lines: 2
  • Inductance @ Frequency: 1.5 mH @ 1 kHz
  • DC Resistance (DCR) (Max): 550mOhm
  • Current Rating (max): 600mA
  • Mounting: Through Hole
  • Package/Case: Vertical, 4 PC Pin
  • Temperature Range: -20°C ~ 120°C
  • Dimension: 0.689" L x 0.433" W (17.50mm x 11.00mm)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8504.50.8000
  • Manufacturer: TDK Corporation
  • Product Status: Obsolete
  • Approval Agency: None

You May Also Be Interested in

Fangcheng Electronics (Dongguan) Co., Ltd.
10mH Common Mode Choke Through Hole 1.5A DCR 300mΩ
Lowest to $0.7548
Panasonic
2Ω 2 35Ω@100MHz 0302 Common Mode Chokes RoHS
Lowest to $0.0874
Guangdong Fenghua Advanced Technology
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.0440
TDK Corporation
CMC 130UH 115MA 2LN 6.7KOHM SMD
Lowest to $0.8732
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399
Nexperia USA Inc.
CMC 6LN SMD ESD
Lowest to $14.5523
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 1.2x1mm 90Ω@100MHz 100mA DCR 4.5Ω
Lowest to $0.0874
Shenzhen HongyeX Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
Lowest to $0.0569
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess