EN
  • EN
  • DE

VLP5020LT-2R2N

Part No VLP5020LT-2R2N
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994101-VLP5020LT-2R2N
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VLP5020LT-2R2N CAD Model

Description

The VLP5020LT-2R2N is a shielded power inductor manufactured by TDK Corporation. It's designed for use in power supply circuits and DC-DC converters where a compact size and efficient energy storage are required.

Applications

  • DC-DC converters in portable devices
  • Power supplies for LED lighting
  • Voltage regulators in consumer electronics
  • Point-of-load (POL) converters
  • Buck and boost converters

Features

  • Inductance: 2.2 μH (Microhenries)
  • Tolerance: ±30%
  • Saturation Current: 2.6 A (Amperes)
  • Rated Current: 2.4 A (Amperes)
  • DC Resistance (DCR): 0.068 Ω (Ohms)
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Operating Temperature: -40°C to +125°C (including self-temperature rise)
  • Package Size: 5.0 mm x 5.0 mm x 2.0 mm (Surface Mount Device - SMD)
  • RoHS Compliant: Ensuring environmental responsibility.

Benefits

  • Compact Size: The small footprint of the VLP5020LT-2R2N allows for high-density circuit designs.
  • High Efficiency: Low DC resistance minimizes power losses, leading to higher overall efficiency in power conversion circuits.
  • Effective EMI Suppression: The shielded construction reduces electromagnetic interference, improving the performance of sensitive electronic devices.
  • High Current Capability: The inductor can handle a relatively high saturation current, making it suitable for demanding power applications.
  • Wide Operating Temperature Range: The inductor can operate reliably in a wide range of environmental conditions.
  • Reliable Performance: TDK's reputation for quality ensures consistent and dependable performance.

Additional Details

The VLP5020LT series is designed for automated assembly using standard surface mount technology. It is commonly used in power management circuits for smartphones, tablets, laptops, and other portable electronic devices. The low profile of the inductor makes it suitable for applications where space is limited. The saturation current indicates the current level at which the inductance starts to decrease significantly. It is crucial to select an inductor with a saturation current rating that is higher than the peak current in the application to avoid performance degradation. The 2.2uH inductance value is a common choice for many DC-DC converter designs, providing a good balance between energy storage and transient response. This inductor's construction allows for minimal audible noise during operation.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess