EN
  • EN
  • DE

HWS300-24/HD

Part No HWS300-24/HD
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 300W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Estimated Pruduction Lead Time 30 Weeks
Features Enclosed, Conformal Coated AC DC Converters Output 24V - - - 14A 85 ~ 265 VAC Input
Manufacturer TDK-Lambda Americas Inc.
Series HWS/HD (300W)
Package Bulk
Operating Temperature Range -40°C ~ 71°C (With Derating)
Mounting Chassis Mount
Family Name HWS300
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Other Part Number 285-1323, HWS30024/HD, HWS30024HD
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920687-HWS300-24/HD
Ultra Librarian 3D Model Ultra Librarian HWS300-24/HD CAD Model

Description

The TDK-Lambda Americas Inc. HWS300-24/HD is a high-quality power supply that is widely used in various applications.

  • Popularity: High-popularity
  • Status: Balanced supply and demand
  • Series: HWS/HD (300W)
  • Output: 24V - - - 14A
  • Mounting: Chassis
  • Operating Temperature: -40°C ~ 71°C (With Derating)
  • Features: Encased, Conformal Coated

You May Also Be Interested in

Omron
AC/DC CONVERTER 24V 15W
Need more? Email Us
Omron
AC/DC CONVERTER 12V 100W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 10W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Omron
AC/DC CONVERTER 12V 10W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 50W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER +/-15V
Need more? Email Us
Omron
AC/DC CONVERTER 5V +/-15V 30W
Need more? Email Us
Omron
AC/DC CONVERTER 12V 50W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess