EN
  • EN
  • DE

PSS6245

Part No PSS6245
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description Module DC-DC 24VIN 1-OUT 5V 1.2A 6W 11-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output 1 1.2 A
Depth 20.5 mm
Height 7.874 mm
Isolation Isolated
Lead Free Yes
Length 28.5 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 11
Output Current 1.2 A
Output Power 6 W
Output Voltage 5 V
Power Rating 6 W
Radiation Hardening No
RoHS Compliant
Voltage - Output 1 5 V
Width 20.32 mm
Win Source Part Number 1086167-PSS6245
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSS6245 CAD Model

Description

The PSS6245 is a board mount module manufactured by TDK-Lambda Americas Inc.

  • Isolated Output Voltage: 5V
  • Output Current: 1.2A
  • Power Rating: 6W
  • Maximum Operating Temperature: 85°C
  • Supply and demand status: Shortage

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 12V 300W / Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 400V INPUT 1/8 6 / Bus Converter Module DC DC Converter 1 Output 48V 65A 260V - 410V Input
Lowest to $445.2019
TDK-Lambda Americas Inc.
DC DC CONVERTER 3.3V 3W / Isolated Module DC DC Converter 1 Output 3.3V 800mA 4.5V - 9V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 32V 300W / Bus Converter Module DC DC Converter 1 Output 32V 9A 38V - 55V Input
Lowest to $136.7552
Artesyn Embedded Technologies
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
Lowest to $70.3729
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 1W / Isolated Module DC DC Converter 1 Output 12 ~ 15V 125mA 36V - 76V Input
Lowest to $31.2820
Vicor Corporation
DC DC CONVERTER 24V 300W / Bus Converter Module DC DC Converter 1 Output 24V 12A 38V - 55V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 15W / Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input
Need more? Email Us
Infineon Technologies
15W-20W Total Output Power 28 Vin +12 Vout Single DC-DC Standard Converter in an AHE Package DLA Number 5962-91580,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess