EN
  • EN
  • DE

1871602-2

Part No 1871602-2
Manufacturer TE Connectivity
Catalog Memory Connectors - PC Card Sockets
Description CONN MICRO SD CARD PUSH-PUSH R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel package
Part Status Obsolete(EOL)
Card Type Secure Digital - microSD
Number of Positions 10 (8 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Surface Mount, Right Angle
Features Board Guide, Switch
Height Above Board 0.068" (1.73mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Win Source Part Number 760708-1871602-2
Popularity Medium
Supply and Demand Status Limited
Family Name 1871602
Introduction Date September 03, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 1871602-2 CAD Model

Description

The TE Connectivity AMP Connectors 760708-1871602-2 is a surface mount, right angle connector and ejector with a board guide and switch.

  • Positions: 10 (8 + 2)
  • Height Above Board: 0.068" (1.73mm)
  • Contact Finish: Gold
  • Halogen-Free: Yes
  • Card Type: Secure Digital - microSD
  • Insertion and Removal Method: Push In, Push Out
  • Mounting Features: Normal, Standard - Top
  • Family: 1871602
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

3M
CONN PCMCIA CARD PUSH-PUSH R/A / Conn PCMCIA HDR 136 POS 2.54mm Solder RA Thru-Hole 0.5A
Need more? Email Us
3M
CONN COMPACT FLASH CARD SNAP-IN / Connector Accessories Ejector Straight Box
Lowest to $8.3263
Amphenol FCI
CONN SMART CARD PUSH-PULL R/A
Need more? Email Us
Molex, LLC
Lowest to $5.8647
Samtec Inc.
.050 X .050 EDGE MOUNT SOCKET AS / Conn Compact Flash Card SKT 68 POS 1.27mm Solder ST Edge Mount 1A/Contact Tube
Lowest to $8.0194
JAE Electronics
CONN SIM/SAM CARD PUSH-PUSH R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $4.1785
TE Connectivity
PIN HEADER SLIM TYPE 50PIN
Lowest to $35.1270
Molex, LLC
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD 0.5A/Contact T/R / microSD Memory Card Connectors
Lowest to $0.6695
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH R/A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6225 $59.1375
230+ $0.5105 $117.4150
355+ $0.4943 $175.4765
485+ $0.4793 $232.4605
625+ $0.4632 $289.5000
840+ $0.4146 $348.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess