EN
  • EN
  • DE

207241-1

Part No 207241-1
Manufacturer TE Connectivity
Catalog Circular Connectors - Accessories
Description CONN BOOT 17 BLACK / Connector Boot 17 Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Accessory Type Boot
For Use With/Related Products CPC Connectors
Shell Size - Insert 17
Material Thermoplastic
Features Flexible
Color Black
Base Product Number 207241
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number A16052,-030-0086-00-SI,2072411,-207241-1-SI,-030-0086-00-SI-ND
Standard Package 1
Win Source Part Number 1334485-207241-1
Ultra Librarian 3D Model Ultra Librarian 207241-1 CAD Model

Description

The TE Connectivity AMP Connectors 207241-1 is a circular connector accessory that comes in black color and is made of thermoplastic material.

  • Color: Black
  • Material: Thermoplastic
  • Flexibility: Flexible
  • Shell Size: 17
  • Compatibility: CPC Connectors
  • Package: Bulk
  • Standard Package: 1
  • RoHS Compliant: Yes

You May Also Be Interested in

LEMO
CONN STRAIN RELIEF YELLOW
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB CAP ASSY
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
LEMO
CONN STRAIN RELIEF WHITE
Need more? Email Us
Molex, LLC
CONN COVER M12
Need more? Email Us
LEMO
CONN STRAIN/BEND RELIEF GRAY
Need more? Email Us
LEMO
BEND RELIEF 4.0MM GREEN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9310 $59.7240
9+ $12.2511 $110.2599
13+ $11.8682 $154.2866
18+ $11.4854 $206.7372
23+ $11.1025 $255.3575
31+ $9.9540 $308.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess