EN
  • EN
  • DE

2118729-2

Part No 2118729-2
Manufacturer TE Connectivity
Catalog RF Shields
Description RF SHIELD 1.224" X 1.756" SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307529-2118729-2
Category RF and Wireless RF Shields
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Part Status Active
Type Cover
Height - Overall 0.079" (2.00mm)
Length - Overall 1.756" (44.60mm)
Width - Overall 1.224" (31.10mm)
Ventilation Vented
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian 2118729-2 CAD Model

Description

  • NEW standard portfolio on-demand in CRS and aluminum material
  • Proven designed-in features 
  • Core competencies of stamping, plating and automation for more than 50 years
  • Rapid turn tooling/prototyping within each region (3-5 day) 
  • Streamlined, automated and continuous production line 
  • Local FAE support 
  • Complex custom high volume support 
  • In house EMI expertise 
  • One of the largest suppliers of connectivity solutions addressing a range of industries 
  • Global scale and low cost manufacturing
  • Broad portfolio enables vendor reduction for your project

You May Also Be Interested in

Laird Technologies EMI
RF SHIELD 1.747\
Lowest to $1.6880
TE Connectivity
RF SHIELD 0.728" X 1.156" SMD / RF Shield Frame 0.728" (18.50mm) X 1.156" (29.36mm) Surface Mount
Lowest to $1.5542
Laird Technologies EMI
BOARD SHIELD 0.5 X 0.538 FRAME
Lowest to $0.9390
Wurth Electronics Inc
RF SHIELD 0.315\
Lowest to $1.1642
Harwin Inc.
RF SHIELD 0.591\
Lowest to $3.5813
Laird Technologies, Inc.
RF SHIELD 1.032\
Need more? Email Us
Wurth Electronics Inc
RF SHIELD SURFACE MOUNT / RF Shield Frame X Surface Mount
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.326\
Need more? Email Us
Wurth Electronics Inc
RF SHIELD 0.787" X 0.787" SMD
Lowest to $1.5225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3764 $53.7640
23+ $4.4114 $101.4622
36+ $4.2736 $153.8496
49+ $4.1357 $202.6493
63+ $3.9979 $251.8677
84+ $3.5843 $301.0812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess