EN
  • EN
  • DE

5102321-1

Part No 5102321-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER VERT 10POS 2.54MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 11 Weeks
Features Connector Header Through Hole 10 position 0.100" (2.54mm)
Manufacturer TE Connectivity
Series AMP-Latch
Package Tray
Operating Temperature Range -65°C ~ 105°C
Mounting Through Hole
Family Name 5102321
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -5102321-1-SI, AHL10B, 51023211
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907114-5102321-1
Ultra Librarian 3D Model Ultra Librarian 5102321-1 CAD Model

Description

The TE Connectivity 5102321-1 is a rectangular connector designed to provide reliable and efficient interconnection in various electronic systems. As part of TE Connectivity's extensive range of connector solutions, this component is engineered for durability and consistent performance across different applications.

Applications

  • Industrial equipment: Facilitates connections in control systems, machinery, and automation devices.
  • Data and telecommunications: Used in network devices, servers, and communication infrastructure.
  • Consumer electronics: Enables connections within and between devices such as computers, peripherals, and entertainment systems.
  • Aerospace: Employed in avionics and other critical systems requiring robust and reliable connections.
  • Medical devices: Used in diagnostic and therapeutic equipment where signal integrity is crucial.

Features

  • High-density contact arrangement: Maximizes the number of connections in a compact form factor.
  • Durable housing: Protects contacts from physical damage and environmental factors.
  • Polarization: Prevents incorrect mating, ensuring proper alignment and connection integrity.
  • Secure locking mechanism: Provides a stable and reliable connection, even under vibration and shock.
  • RoHS compliance: Meets environmental standards, reducing hazardous substances.

Benefits

  • Reliable performance: Ensures consistent signal and power transmission, reducing downtime and maintenance.
  • Increased system density: Allows for more connections in a smaller space, optimizing design efficiency.
  • Enhanced durability: Withstands harsh environments, extending the lifespan of the connector and the connected equipment.
  • Simplified assembly: Facilitates easy and quick installation, reducing manufacturing costs.
  • Improved safety: Prevents accidental disconnections and ensures proper electrical connections.

The TE Connectivity 5102321-1 connector is designed to maintain signal integrity and provide a secure connection in demanding environments. Its robust construction ensures long-term reliability, while its compact size allows for efficient use of space. The connector’s polarization feature prevents mis-mating, and the secure locking mechanism keeps the connection stable, even under vibration or shock.

Technical Specifications: Due to the broad range of specifications that can be associated with the 5102321-1 part number based on specific configurations and applications, it's important to consult the official TE Connectivity datasheet for definitive details. Key technical specifications to look for include:

  • Number of Positions
  • Contact Material and Plating
  • Current Rating
  • Voltage Rating
  • Operating Temperature Range
  • Mating Force
  • Durability (Number of Mating Cycles)

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1287 $59.4453
45+ $2.5673 $115.5285
70+ $2.4869 $174.0830
96+ $2.4067 $231.0432
125+ $2.3266 $290.8250
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess