The H7N1004FN-E-A9 is a power MOSFET from Renesas Electronics America, designed for high-efficiency switching applications. This N-channel MOSFET is characterized by low on-resistance and fast switching speeds, making it suitable for use in DC-DC converters, motor control, and other power management circuits.
Applications
- DC-DC Converters
- Motor Control
- Power Supplies
- Load Switching
- Synchronous Rectification
Features
- N-Channel MOSFET
- Low On-Resistance (Rds(on))
- Fast Switching Speed
- Avalanche Rated
- Surface Mount Package
- Lead-Free
- Operating Voltage: 100V
- Continuous Drain Current: 7A
Benefits
- High Efficiency
- Reduced Power Losses
- Improved Thermal Performance
- Simplified Circuit Design
- Compact Size
- Reliable Operation
Additional Details
The H7N1004FN-E-A9 is commonly used in power electronic circuits requiring high efficiency and fast switching. The datasheet should be consulted for detailed electrical characteristics, thermal specifications, and application guidelines. This MOSFET is designed to handle moderate voltage and current levels and is suitable for a variety of power management applications.