EN
  • EN
  • DE

61793-1

Part No 61793-1
Manufacturer TE Connectivity
Catalog Terminals
Description CONN RING CIRC 14-18AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Ring Connectors
Mfr TE Connectivity AMP Connectors
Series -
Package Tape & Reel (TR)
Product Status Active
Terminal Type Circular
Stud/Tab Size 6 Stud
Thickness 0.025" (0.64mm)
Width - Outer Edges 0.370" (9.40mm)
Length - Overall 0.772" (19.61mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-18 AWG
Insulation Non-Insulated
Features Inner Teeth, Serrated Termination
Color -
Contact Material Steel
Contact Finish Tin
Insulation Diameter 0.105" ~ 0.145" (2.67mm ~ 3.68mm)
Material - Insulation -
Base Product Number 61793
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1365100-61793-1
Ultra Librarian 3D Model Ultra Librarian 61793-1 CAD Model

Description

The 1365100-61793-1 is a ring connector from TE Connectivity AMP Connectors.

  • Wire Gauge Range: 14-18 AWG
  • Contact Finish: Tin
  • Insulated: Non-Insulated
  • Overall Length: 0.772" (19.61mm)
  • Termination: Crimp
  • Contact Material: Steel
  • Terminal Type: Circular
  • Insulation Diameter: 0.105" to 0.145" (2.67mm to 3.68mm)
  • Thickness: 0.025" (0.64mm)
  • Width: 0.370" (9.40mm)

You May Also Be Interested in

Molex, LLC
CONN QC TAB 14-16AWG 0.250 CRIMP
Lowest to $0.7218
Panduit Corp
ALUMINUM MECHANICAL CONNECTOR, O / Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil)-1/0 AWG 3/8 Stud
Need more? Email Us
Molex, LLC
CONN QC RCPT 24-26AWG 0.250
Lowest to $0.2221
TE Connectivity
CONN RCPT HSG 0.25 1POS BLACK
Lowest to $0.0722
Multicomp
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Connector Type: Ring Tongue; Termination Method: Crimp; Stud/Tab Size: 1/4";...
Need more? Email Us
TE Connectivity
CLIP 2,8 E.D. (0,2
Lowest to $0.1103
Panduit Corp
CONN SPLICE 500-1000 MCM SCREW / Terminal Butt Splice, Inline, Individual Openings Connector Screw 500-1000MCM (kcmil)
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292
TE Connectivity
Ring Tongue Terminals - insulation Restricting(Continued) | CONN RING CIRC 18AWG #8 CRIMP
Lowest to $0.9841

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
745+ $0.0675 $50.2875
1,810+ $0.0554 $100.2740
2,800+ $0.0536 $150.0800
3,855+ $0.0519 $200.0745
4,985+ $0.0502 $250.2470
6,670+ $0.0450 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,946 pieces
MOQ: 745 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess