EN
  • EN
  • DE

749069-7

Part No 749069-7
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-TYPE RCPT 68POS VERT SLDR / 68 Position D-Type Receptacle, Female Sockets Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Connector Style D-Type
Connector Type Receptacle, Female Sockets
Number of Positions 68
Number of Rows 2
Mounting Through Hole
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Flange Feature Housing/Shell (2-56); Latchblocks, Rails
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Features Shielded
Voltage Rating 30V
Color Black
Dielectric Material Thermoplastic
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 749069
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A23756,749069-7-ND,7490697
Standard Package 8
Win Source Part Number 1333228-749069-7
Ultra Librarian 3D Model Ultra Librarian 749069-7 CAD Model

Description

The TE Connectivity AMP Connectors 1333228-749069-7 D-Sub Connector Assembly is a two-row, 68-position receptacle for female sockets.

  • Positions: 68
  • Rows: 2
  • Connector Type: Receptacle for Female Sockets
  • Shielded: Yes
  • Voltage Rating: 30V
  • Mounting: Through-Hole
  • Termination: Soldering
  • Shell Material: Nickel-Plated Steel
  • Dielectric Material: Thermoplastic
  • Flammability Rating: UL94 V-0
  • Temperature Range: -55°C to 105°C
  • Connector Style: D-Type
  • Shell Size: 0.050 Pitch x 0.100 Row to Row
  • RoHS Compliant: No

You May Also Be Interested in

ITT Cannon, LLC
CONN MICRO-D RCPT 51POS R/A SLDR / 51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
NorComp Inc.
CONN D-SUB RCPT 15POS R/A SLDR / 15 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
Amphenol
D-SUB
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 50POS VERT SLDR
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 37POS VERT SLDR / 37 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $48.2419
TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
Wurth Electronics Inc
CONN FPC VERT 10POS 0.5MM SMD
Lowest to $4.0572
TE Connectivity
CONN D-SUB RCPT 9P SMD R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $8.1493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9757 $63.9028
9+ $13.1082 $117.9738
14+ $12.6987 $177.7818
19+ $12.2890 $233.4910
25+ $11.8794 $296.9850
33+ $10.6505 $351.4665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 376 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess