EN
  • EN
  • DE

787170-7

Part No 787170-7
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-TYPE RCPT 68POS R/A SLDR / 68 Position D-Type Receptacle, Female Sockets Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE .050 III
Package Tube
Connector Style D-Type
Connector Type Receptacle, Female Sockets
Number of Positions 68
Number of Rows 2
Mounting Type Board Edge, Through Hole, Right Angle
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Backset Spacing 0.146" (3.71mm)
Features Board Lock, Shielded
Voltage Rating 30V
Color Black
Dielectric Material Thermoplastic
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 787170
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 750737-7,A3324,2266-787170-7
Standard Package 8
Win Source Part Number 1040814-787170-7
Ultra Librarian 3D Model Ultra Librarian 787170-7 CAD Model

Description

The TE Connectivity AMP Connectors AMPLIMITE .050 III Connector is a high-quality component used in various electronic devices.

  • Series: AMPLIMITE .050 III
  • Connector Type: Receptacle, Female Sockets
  • Contact Type: Signal
  • Positions: 68
  • Mounting: Board Edge, Through Hole, Right Angle
  • Termination: Solder
  • Contact Finish: Gold
  • Voltage Rating: 30V
  • Flange Feature: Housing/Shell (4-40)
  • Shell Material, Finish: Steel, Nickel Plated
  • Dielectric Material: Thermoplastic
  • Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
  • Operating Temperature: -55°C ~ 105°C
  • Alternative Parts: 90122-0794, 5787394-7, 787171-7, and 787395-5787170-7
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 1A
  • REACH Status: Vendor Undefined
  • HTSUS: 8536.69.4040
  • Base Product Number: 787170
  • RoHS Status: RoHS Non-Compliant

You May Also Be Interested in

TE Connectivity
CONN D-SUB FEMALE SCREW LOCK / Jackscrew Socket For AMPLIMITE Series HD, HDF
Lowest to $2.9404
EDAC Inc.
622 SERIES RIGHT ANGLE D-SUB REC / 37 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 25POS R/A SLDR / 25 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
EDAC Inc.
629 SERIES RIGHT ANGLE COMBO' D- / 2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Need more? Email Us
TE Connectivity
CONN D-TYPE RCPT 100P VERT SLDR / 100 Position D-Type Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $3.8209
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $7.0446
TE Connectivity
CONN SCREWLOCK FEMALE 2 SETS/BAG / Jackscrew Socket For AMPLIMITE Series HDF, HDP
Lowest to $1.5105
TE Connectivity
CONN PLUG 50POS IDC / 50 Position Plug, Male Pins Connector
Lowest to $7.6953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3449 $56.0694
14+ $7.6677 $107.3478
21+ $7.4280 $155.9880
28+ $7.1884 $201.2752
36+ $6.9488 $250.1568
49+ $6.2300 $305.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 435 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess