EN
  • EN
  • DE

AWQ-S017

Part No AWQ-S017
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Description AWQ7/42MPD Dwg# Catalog
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086882-AWQ-S017
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AWQ-S017 CAD Model

Description

The AWQ-S017 is a component manufactured by TE Connectivity, falling under the category of OEM parts. While precise details regarding this particular part number are scarce, it's likely a connector or terminal commonly employed within larger electronic assemblies.

Applications:

  • Industrial Control Systems: TE Connectivity components are frequently used in industrial automation and control equipment.
  • Power Distribution: Connectors may be used in power distribution panels and systems.
  • Automotive Electronics: TE Connectivity has a significant presence in automotive connector solutions.
  • Telecommunications Equipment: Connector solutions are often needed within telecommunications equipment for signal transmission.
  • Aerospace Applications: TE Connectivity also manufactures parts for aerospace systems.

Features:

  • Reliable Connection: Ensures a stable and secure electrical connection.
  • Durable Construction: Built to withstand harsh environments and mechanical stress.
  • Compact Design: Offers a small footprint for space-constrained applications.
  • High Conductivity: Provides efficient electrical signal transfer.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Improved System Performance: Reliable connections minimize signal loss and ensure optimal system operation.
  • Reduced Downtime: Durable construction minimizes the risk of connection failures, reducing downtime.
  • Simplified Assembly: Compact design facilitates easy integration into various assemblies.
  • Increased System Longevity: Robust materials and construction extend the lifespan of the connected components.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental regulations.

Given the limited information available, it's difficult to provide specific technical details for the AWQ-S017. However, it is likely to be a crucial interconnect component within a more extensive electronic system. For detailed specifications such as current rating, voltage rating, and mating compatibility, refer to the official TE Connectivity datasheet for this part number.

Because specific information on this connector is limited, it is highly recommended to consult the official TE Connectivity documentation for precise specifications and appropriate usage guidelines before implementing it in any design.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess