EN
  • EN
  • DE

CS2136-000

Part No CS2136-000
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP DL WALL STRND 24AWG WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity
Package Bulk
Product Status Active
Cable Type Hook-Up, Dual Wall
Wire Gauge 24 AWG
Conductor Strand 19/36
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyvinyl Fluoride (PVF)
Jacket (Insulation) Diameter 0.040" (1.02mm)
Jacket (Insulation) Thickness 0.0030" (0.076mm)
Voltage 600V
Temperature Range - Operating -65°C ~ 150°C
Jacket Color White
Base Product Number CS21
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 445140-CS2136-000
Ultra Librarian 3D Model Ultra Librarian CS2136-000 CAD Model

Description

The 445140-CS2136-000 Single Conductor Cable is a versatile and durable solution for your hook-up wire needs.

  • Wire Gauge: 24 AWG
  • Voltage Rating: 600V
  • Conductor Material: Copper, Tinned
  • Jacket Material: Polyvinyl Fluoride (PVF)
  • Jacket Color: White
  • Jacket Thickness: 0.0030" (0.076mm)
  • Temperature Range: -65°C to 150°C
  • Manufacturer: TE Connectivity
  • Series: CS21
  • Product Status: Active

You May Also Be Interested in

Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / Hook-up Wire 22AWG 2.23mm Silver Plated Copper Yellow 600V
Lowest to $29.3428
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
Alpha Wire
HOOK-UP STRND 14AWG WHITE 100' / 14 AWG Hook-Up Wire 41/30 White 600V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Lowest to $29.3007
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 65/30 Black 600V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
Cbl 1 Cond 30AWG Slt 3000=3000'
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess