EN
  • EN
  • DE

EC0785-000

Part No EC0785-000
Manufacturer TE Connectivity
Catalog Markers
Description MARKER ZTYPE STRT 2 LEGEND RED / Cable Markers Pre-Marked Push On Red Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series Z
Packaging 1000 per Box
Type Wire Marker, Push On
Size 0.18" L (4.5mm)
Cable Diameter 0.13" ~ 0.22" (3.4mm ~ 5.7mm)
Legend 2
Color Red
Material Poly-Vinyl Chloride (PVC)
Operating Temperature Range -45°C ~ 70°C
Win Source Part Number 777908-EC0785-000
Popularity Medium
Supply and Demand Status Limited
Family Name EC0785
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United Kingdom, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian EC0785-000 CAD Model

Description

TE Connectivity Raychem Cable Protection's wire marker, push on type, Z series, is a high-quality product that comes in a pack of 1000.

  • Material: Poly-Vinyl Chloride (PVC)
  • Size: 0.18" L (4.5mm)
  • Operating Temperature Range: -45°C to 70°C
  • Legend: 2
  • Family Name: EC0785
  • Cable Diameter: 0.13" to 0.22" (3.4mm to 5.7mm)
  • Not Halogen-Free: Yes
  • Medium Popularity: Yes
  • Estimated EOL Date: 2026
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers STD01Y-7
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.5 IN H
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD06Y-K
Need more? Email Us
TE Connectivity
STB09-BLANK-7
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-K
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD06Y-W
Need more? Email Us
TE Connectivity
STD05Y-H
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD03Y-B
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD06Y-SLA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2,340+ $0.0247 $57.7980
5,685+ $0.0203 $115.4055
8,775+ $0.0198 $173.7450
12,125+ $0.0191 $231.5875
15,625+ $0.0185 $289.0625
20,980+ $0.0166 $348.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 2340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess