EN
  • EN
  • DE

EPD-RWC-18496

Part No EPD-RWC-18496
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description CABLE 5COND 26AWG BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr TE Connectivity
Package Bulk
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 5
Wire Gauge 26 AWG
Conductor Strand 19/38
Conductor Material Copper Alloy, Silver Coated
Jacket (Insulation) Diameter 0.131" (3.33mm)
Jacket Color Black
Jacket (Insulation) Thickness 0.0200" (0.508mm)
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Base Product Number EPD
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.9000
Win Source Part Number 441761-EPD-RWC-18496
Ultra Librarian 3D Model Ultra Librarian EPD-RWC-18496 CAD Model

Description

The 441761-EPD-RWC-18496 is a multi-conductor cable from TE Connectivity.

  • Wire Gauge: 26 AWG
  • Number of Conductors: 5
  • Conductor Strand Material: Copper alloy, silver-coated
  • Jacket Insulation Material: Ethylene tetrafluoroethylene (ETFE)
  • Jacket Color: Black
  • Cable Diameter: 0.131" (3.33mm)
  • Jacket Insulation Thickness: 0.0200" (0.508mm)
  • REACH Compliance: Not affected
  • HTSUS Code: 8544.49.9000

You May Also Be Interested in

3M
MULTI-PAIR 14COND 28AWG GRY 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 10AWG WHT SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 12AWG CLEAR 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 8COND 22AWG GRAY 100'
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM
Need more? Email Us
General Cable/Carol Brand
CABLE 2COND 18AWG RED SHLD 500'
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
General Cable/Carol Brand
CABLE 15COND 22AWG GRAY 100'
Need more? Email Us
Belden Inc.
CABLE 2COND 18AWG CHROME 500'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.9835 $83.9835
2+ $81.3594 $162.7188
3+ $78.7340 $236.2020
4+ $76.1099 $304.4396
6+ $68.2362 $409.4172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess