EN
  • EN
  • DE

SR4E121JT

Part No SR4E121JT
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 192761-SR4E121JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR4E121JT CAD Model

Description

The SR4E121JT is a resistor manufactured by TE Connectivity. It is a surface mount resistor, designed for automated assembly on printed circuit boards. TE Connectivity is a globally recognized provider of connectivity and sensor solutions, and their resistors are widely used in various electronic applications.

Applications

  • Voltage Dividers: Creates specific voltage levels in circuits.
  • Current Limiting: Protects sensitive components from excessive current.
  • Feedback Circuits: Used in amplifier circuits to control gain and stability.
  • Pull-up/Pull-down Resistors: Defines logic states for digital inputs.

Features

  • Surface Mount Technology (SMT): Enables efficient and automated assembly.
  • High Stability: Provides consistent resistance values under varying operating conditions.
  • Compact Size: Allows for use in densely populated circuit boards.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Precise Resistance Value: Ensures accurate circuit operation.
  • Reliable Performance: Offers stable and consistent performance over time.
  • Cost-Effective: Provides a cost-efficient solution for resistance requirements.
  • Easy Integration: Simplifies assembly and reduces manufacturing costs.

Additional Details

Based on the part number, 'SR4E' likely denotes the series, '121' indicates the resistance value (121 = 12 x 10^1 Ohms = 120 Ohms), and 'JT' probably defines the tolerance and temperature coefficient. To obtain precise specifications, such as power rating, tolerance, and temperature coefficient, the specific datasheet for the SR4E121JT from TE Connectivity should be consulted.

This resistor is commonly utilized in consumer electronics, industrial automation, and telecommunications equipment. Its small size and dependable performance make it a suitable component in various electronic designs where a 120 Ohm resistor is needed.

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess